Micron Technology, Inc. Memory MT49H16M36SJ-25E:B TR

Description
DRAM Memory IC 576Mb (16M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)
Request a Quote Datasheet
Description
DRAM Memory IC 576Mb (16M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT49H16M36SJ-25E:BTR-ND - DigiKey
Thief River Falls, MN, United States
DRAM Memory IC 576Mb (16M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mb (16M x 36) Parallel 400MHz 15ns 144-FBGA (18.5x11)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT49H16M36SJ-25E:B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT49H16M36SJ-25E:B TR
Memory IC and Storage Component 774-MT49H16M36SJ-25E:B TR
IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H16M36SJ-25E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36SJ-25E :B TR can be used for catalog matching and distributor lookup.

IC DRAM 576MBIT PARALLEL 144FBGA Product overview: MT49H16M36SJ-25E:B TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT49H16M36SJ-25E:B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - MT49H16M36SJ-25E:B TR -  - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - MT49H16M36SJ-25E:B TR
Memory - SDRAM - MT49H16M36SJ-25E:B TR
Manufacturer: Micron Technology Inc. Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 144-TFBGA Mounting: SMD Technology: DRAM Operating Supply Voltage: 1.7 V ~ 1.9 V Memory Type: Volatile Memory Size: 576Mb (16M x 36) Access Time: 15ns Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 144-FBGA (18.5x11) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Packaging: Reel package
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 144-TFBGA
Mounting: SMD
Technology: DRAM
Operating Supply Voltage: 1.7 V ~ 1.9 V
Memory Type: Volatile
Memory Size: 576Mb (16M x 36)
Access Time: 15ns
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 400MHz
Memory Interface: Parallel
Manufacturer Package: 144-FBGA (18.5x11)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT49H16M36SJ-25E:B TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT49H16M36SJ-25E:B TR
Integrated Circuits (ICs) - Memory - Memory MT49H16M36SJ-25E:B TR
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site
IC DRAM 576MBIT PARALLEL 144FBGA

IC DRAM 576MBIT PARALLEL 144FBGA

Supplier's Site Datasheet
DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

DRAM Memory IC 576Mbit Parallel 400 MHz 15 ns 144-FBGA (18.5x11)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT49H16M36SJ-25E:BTR-ND 774-MT49H16M36SJ-25E:B TR MT49H16M36SJ-25E:B TR MT49H16M36SJ-25E:B TR MT49H16M36SJ-25E:B TR
Product Name Memory Memory IC and Storage Component Memory - SDRAM - MT49H16M36SJ-25E:B TR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 576000 kbits 576000 kbits 576000 kbits 576000 kbits
Package Type 144-TFBGA BGA; Tape & Reel (TR) BGA; 144-TFBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7 V ~ 1.9 V Surface Mount 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details