Tolomatic Servo Motor MRV23

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 11.25LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 11.25LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 14746103 - Radwell International
Willingboro, NJ, United States
Servo Motor
14746103
Servo Motor 14746103
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 11.25LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 11.25LB-IN TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 14746103
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 173 HP
View Details
 - PBL.1806 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Voltage Range 18.0 VDC
Output Power 0.0044 HP
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details