Bosch Tool Corporation Servo Motor 1070916822

Description
SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.320.030-00.016 . FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.320.030-00.016 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126567169 - Radwell International
Willingboro, NJ, United States
Servo Motor
126567169
Servo Motor 126567169
SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.320.030-00.016 . FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.320.030-00.016. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 126567169
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530K-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
DC Motors - 8928751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
Units Metric
View Details
RVN1305 Vibration Motor - RVN1305 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
BLx60-40 40V 3000 RPM - 6040403 - parvalux by maxon
Specs
Motor Type DC Motor
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Output Power 0.1474 HP
View Details