AMETEK, Inc. Motor AB34000-C5

Description
DISCONTINUED BY MANUFACTURER, BRUSHLESS MOTOR, AB SERIES, AUTOMATION DUTY, MOTOR CONNECTOR, SENSOR CONNECTOR MS3112E-14-19P, 10.50 AMP, 17.00 LB-IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BRUSHLESS MOTOR, AB SERIES, AUTOMATION DUTY, MOTOR CONNECTOR, SENSOR CONNECTOR MS3112E-14-19P, 10.50 AMP, 17.00 LB-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 56900393 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, BRUSHLESS MOTOR, AB SERIES, AUTOMATION DUTY, MOTOR CONNECTOR, SENSOR CONNECTOR MS3112E-14-19P, 10.50 AMP, 17.00 LB-IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRUSHLESS MOTOR, AB SERIES, AUTOMATION DUTY, MOTOR CONNECTOR, SENSOR CONNECTOR MS3112E-14-19P, 10.50 AMP, 17.00 LB-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 56900393
Product Name Motor
Commutation Brushless
Unlock Full Specs
to access all available technical data

Similar Products

16 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-1150C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
SXG Gear Motor, 400V Batteryless - SXG13DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.74 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
DC Right Angle Gearmotor - MobilePower™ MP24 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-124 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details