Radwell International Servo Motor 125963021

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 8000RPM, 7.6AMP, 350V, XLNT, IP64, IP65, IC400. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 8000RPM, 7.6AMP, 350V, XLNT, IP64, IP65, IC400. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 125963021 - Radwell International
Willingboro, NJ, United States
Servo Motor
125963021
Servo Motor 125963021
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 8000RPM, 7.6AMP, 350V, XLNT, IP64, IP65, IC400. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 8000RPM, 7.6AMP, 350V, XLNT, IP64, IP65, IC400. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 125963021
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-30-007A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 3.4 In-lbs (3.88 kg-cm)
View Details
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3076 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-093 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 1.2 amps
View Details
Frameless Torque Motor - QTL-485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details