Nidec Corporation Servo Motor 142SLB300CAPAA

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, 10.6 NM @ 6.8 AMP, 6 POLES, 98 VAC, 3000 RPM, BRAKE: N/A. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, 10.6 NM @ 6.8 AMP, 6 POLES, 98 VAC, 3000 RPM, BRAKE: N/A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 65333645 - Radwell International
Willingboro, NJ, United States
Servo Motor
65333645
Servo Motor 65333645
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, 10.6 NM @ 6.8 AMP, 6 POLES, 98 VAC, 3000 RPM, BRAKE: N/A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, BRUSHLESS, 10.6 NM @ 6.8 AMP, 6 POLES, 98 VAC, 3000 RPM, BRAKE: N/A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 65333645
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Brushless DC-Flat Motors Series 3216 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.55 in-oz/amp (18 mN-m/amp)
View Details
22B-3RD Series BLDC Right Angle Gearmotor - 5036 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0625 HP
View Details
 - PBL.8550048-8101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details