Analogic Corporation Servo Motor 800-1083

Description
DISCONTINUED BY MANUFACTURER, SERVO CONTROL, BRUSHLESS ,90 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO CONTROL, BRUSHLESS ,90 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 12153860 - Radwell International
Willingboro, NJ, United States
Servo Motor
12153860
Servo Motor 12153860
DISCONTINUED BY MANUFACTURER, SERVO CONTROL, BRUSHLESS ,90 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO CONTROL, BRUSHLESS ,90 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 12153860
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-029 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 1.5 amps
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 168 HP
View Details