Parker Hannifin/Electromechanical Automation Servo Motor SM161AE-NTQN

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SM SERIES BRUSHLESS, A WINDING, SIZE 16 FRAME, 1 STACK MAGNET, 340 V, 2.1 AMP, 24 OZ-IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SM SERIES BRUSHLESS, A WINDING, SIZE 16 FRAME, 1 STACK MAGNET, 340 V, 2.1 AMP, 24 OZ-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6659673 - Radwell International
Willingboro, NJ, United States
Servo Motor
6659673
Servo Motor 6659673
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SM SERIES BRUSHLESS, A WINDING, SIZE 16 FRAME, 1 STACK MAGNET, 340 V, 2.1 AMP, 24 OZ-IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, SM SERIES BRUSHLESS, A WINDING, SIZE 16 FRAME, 1 STACK MAGNET, 340 V, 2.1 AMP, 24 OZ-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 6659673
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP16-08-008A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-051 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
Continuous Torque 45.0 In-lbs (51.89 kg-cm)
View Details
Brushless DC Motor - 57BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details