Kollmorgen Corporation Servo Motor M-815-C-99-E1-085

Description
GOLDLINE SERVO MOTOR PM BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY
Description
GOLDLINE SERVO MOTOR PM BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 105086347 - Radwell International
Willingboro, NJ, United States
Servo Motor
105086347
Servo Motor 105086347
GOLDLINE SERVO MOTOR PM BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY

GOLDLINE SERVO MOTOR PM BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 105086347
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

22ECP60 Ultra EC Slotless Brushless DC Motor - 22ECP60 8B 90 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo Motor - 120684638 - Radwell International
Specs
Motor Type Servomotor
View Details
PBL60-50 24V 4000 RPM – GB28 15:1 Bronze - 776618-735904 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Output Power 0.1850 HP
View Details
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
View Details