Oriental Motor USA Motor BLH230KC-5

Description
DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR SPEED CONTROL SYSTEM, CONTROL VOLTAGE 24VDC, 5:1 GEAR RATIO, 1/ HP, 30 WATT, 600 RPM, RATED TORQUE 4.7 LB-IN. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR SPEED CONTROL SYSTEM, CONTROL VOLTAGE 24VDC, 5:1 GEAR RATIO, 1/ HP, 30 WATT, 600 RPM, RATED TORQUE 4.7 LB-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 10948131 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR SPEED CONTROL SYSTEM, CONTROL VOLTAGE 24VDC, 5:1 GEAR RATIO, 1/ HP, 30 WATT, 600 RPM, RATED TORQUE 4.7 LB-IN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRUSHLESS DC MOTOR SPEED CONTROL SYSTEM, CONTROL VOLTAGE 24VDC, 5:1 GEAR RATIO, 1/ HP, 30 WATT, 600 RPM, RATED TORQUE 4.7 LB-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 10948131
Product Name Motor
Commutation Brushless
Unlock Full Specs
to access all available technical data

Similar Products

1740 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0010B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
SXG Gear Motor, 200V Batteryless - SXG20AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0024 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-60V GP42-046 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 1.7 amps
View Details