maxon motor GmbH Motor 272763

Description
MOTOR, EC-MAX30, 60 W, 24 V, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, EC-MAX30, 60 W, 24 V, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 29416206 - Radwell International
Willingboro, NJ, United States
MOTOR, EC-MAX30, 60 W, 24 V, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY

MOTOR, EC-MAX30, 60 W, 24 V, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 29416206
Product Name Motor
Commutation Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details
SXG Gear Motor, 200V Batteryless - SXG09AW_-VL120-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX40 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-90V GP42-03.7 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details