Oriental Motor USA Stepper Motor BLU220A-10

Description
BRUSHLESS DC SPEED CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY
Description
BRUSHLESS DC SPEED CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - 10938806 - Radwell International
Willingboro, NJ, United States
Stepper Motor
10938806
Stepper Motor 10938806
BRUSHLESS DC SPEED CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY

BRUSHLESS DC SPEED CONTROL SYSTEM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 10938806
Product Name Stepper Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Vacuum Cleaner Motor 12V 150W - YHD-H45 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless motors - C12B-11 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-777 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 120.0 VDC
Continuous Current 0.4000 amps
Continuous Torque 266.0 In-lbs (307 kg-cm)
View Details