ABB AB Servo Motor N-2304-1-F00AA

Description
DISCONTINUED BY MANUFACTURER 11/28/2012, SERVO MOTOR, 115 VAC, 6000 RPM, 0.5 NM / 4.4 LB-IN TORQUE, NEMA 23, WITH 1000 LINE COUNT OPTICAL ENCODER, 115V DC NEMA 23 BRUSHLESS SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 11/28/2012, SERVO MOTOR, 115 VAC, 6000 RPM, 0.5 NM / 4.4 LB-IN TORQUE, NEMA 23, WITH 1000 LINE COUNT OPTICAL ENCODER, 115V DC NEMA 23 BRUSHLESS SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 68277297 - Radwell International
Willingboro, NJ, United States
Servo Motor
68277297
Servo Motor 68277297
DISCONTINUED BY MANUFACTURER 11/28/2012, SERVO MOTOR, 115 VAC, 6000 RPM, 0.5 NM / 4.4 LB-IN TORQUE, NEMA 23, WITH 1000 LINE COUNT OPTICAL ENCODER, 115V DC NEMA 23 BRUSHLESS SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 11/28/2012, SERVO MOTOR, 115 VAC, 6000 RPM, 0.5 NM / 4.4 LB-IN TORQUE, NEMA 23, WITH 1000 LINE COUNT OPTICAL ENCODER, 115V DC NEMA 23 BRUSHLESS SERVO MOTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 68277297
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
26BC 3C Slotless Brushless DC Motor - 26BC 3C 109P .101 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 14 AWG Lead Gauge, UL 1199 Lead Style - NH1-D100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 1.13 HP
Continuous Current 22.98 amps
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details