Oriental Motor USA Motor BX230C-100

Description
MOTOR BRUSHLESS DC SPEED CONTROL SYSTEM 1/25HP 30W. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR BRUSHLESS DC SPEED CONTROL SYSTEM 1/25HP 30W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 10929780 - Radwell International
Willingboro, NJ, United States
MOTOR BRUSHLESS DC SPEED CONTROL SYSTEM 1/25HP 30W. FREE 2 YEAR RADWELL WARRANTY

MOTOR BRUSHLESS DC SPEED CONTROL SYSTEM 1/25HP 30W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 10929780
Product Name Motor
Commutation Brushless
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 12 volts - L12-30-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
211 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
DC Motors - 8734776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Spur; Spur
View Details