ABB AB Servo Motor SSBSM63N-375CA

Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, STAINLESS STEEL, 67 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 2 NM, 2.8 AMP, 4000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY
Description
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, STAINLESS STEEL, 67 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 2 NM, 2.8 AMP, 4000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64494817 - Radwell International
Willingboro, NJ, United States
Servo Motor
64494817
Servo Motor 64494817
AC SERVO MOTOR, BRUSHLESS, BSM SERIES, STAINLESS STEEL, 67 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 2 NM, 2.8 AMP, 4000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

AC SERVO MOTOR, BRUSHLESS, BSM SERIES, STAINLESS STEEL, 67 MM FRAME SIZE, SIZE 3, 75 WINDING CODE, 2 NM, 2.8 AMP, 4000 RPM, 320 VAC, WITH SHAFT SEAL, METRIC THREADED CONNECTOR, WITH RESOLVER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 64494817
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
26BC 6A Slotless Brushless DC Motor - 26BC 6A 113 .101 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 7.5 VDC
Torque Constant 1.3 in-oz/amp (9.2 mN-m/amp)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 22 AWG Lead Gauge, UL 1199 Lead Style - NH1-D52 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.1876 HP
Continuous Current 3.81 amps
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details