Applied Motion Products, Inc. Servo Motor M0200-102-4-000

Description
DISCONTINUED BY MANUFACTURER, M & V SERVO MOTOR, AC BRUSHLESS SERVO MOTOR, HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, M & V SERVO MOTOR, AC BRUSHLESS SERVO MOTOR, HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 41450946 - Radwell International
Willingboro, NJ, United States
Servo Motor
41450946
Servo Motor 41450946
DISCONTINUED BY MANUFACTURER, M & V SERVO MOTOR, AC BRUSHLESS SERVO MOTOR, HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, M & V SERVO MOTOR, AC BRUSHLESS SERVO MOTOR, HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 41450946
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

22ECS45 Ultra EC Slotless Brushless DC Motor - 22ECS45 10B 30 .01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1082 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
 - PBL.5530 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Voltage Range 400.0 VDC
Output Power 0.2071 HP
View Details