FAULHABER Group (The) Servo Motor 3564K024B

Description
DISCONTINUED BY MANUFACTURER, SERVOMOTOR, BRUSHLESS, 56.2 NM, 12.800 MIN1, 432 MNM, 35 MM DIAMETER, 64 MM LENGTH, 2 POLE, 12-48 V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVOMOTOR, BRUSHLESS, 56.2 NM, 12.800 MIN1, 432 MNM, 35 MM DIAMETER, 64 MM LENGTH, 2 POLE, 12-48 V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 158125227 - Radwell International
Willingboro, NJ, United States
Servo Motor
158125227
Servo Motor 158125227
DISCONTINUED BY MANUFACTURER, SERVOMOTOR, BRUSHLESS, 56.2 NM, 12.800 MIN1, 432 MNM, 35 MM DIAMETER, 64 MM LENGTH, 2 POLE, 12-48 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVOMOTOR, BRUSHLESS, 56.2 NM, 12.800 MIN1, 432 MNM, 35 MM DIAMETER, 64 MM LENGTH, 2 POLE, 12-48 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 158125227
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO6452N3B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A520K-SK72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 4000 rpm
View Details
Motors - AC, DC - 403-3011222008-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-36V GP42-1594 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 36.0 VDC
Continuous Current 0.4300 amps
Continuous Torque 266.0 In-lbs (307 kg-cm)
View Details