Automationdirect.com Servo Motor SVM-230B

Description
SERVO MOTOR, AC BRUSHLESS, 3 KW, 3 PHASE INPUT, 2500 LINES/10000 PPR ENCODER, INTEGRATED BRAKE, SURESERVO, MEDIUM INERTIA, REPLACEMENT FOR SVM-230. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC BRUSHLESS, 3 KW, 3 PHASE INPUT, 2500 LINES/10000 PPR ENCODER, INTEGRATED BRAKE, SURESERVO, MEDIUM INERTIA, REPLACEMENT FOR SVM-230. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21173998 - Radwell International
Willingboro, NJ, United States
Servo Motor
21173998
Servo Motor 21173998
SERVO MOTOR, AC BRUSHLESS, 3 KW, 3 PHASE INPUT, 2500 LINES/10000 PPR ENCODER, INTEGRATED BRAKE, SURESERVO, MEDIUM INERTIA, REPLACEMENT FOR SVM-230. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC BRUSHLESS, 3 KW, 3 PHASE INPUT, 2500 LINES/10000 PPR ENCODER, INTEGRATED BRAKE, SURESERVO, MEDIUM INERTIA, REPLACEMENT FOR SVM-230. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 21173998
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684598 - Radwell International
Specs
Motor Type Servomotor
View Details
Roller BLDC Motor - 76BLS Series ( BLS76B400018A) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Output Power 0.5361 HP
View Details
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D77 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.8979 HP
Continuous Current 13.73 amps
View Details