FAULHABER Group (The) Servo Motor 2232S024BX4

Description
DC SERVO MOTOR, SERIES 2232, BRUSHLESS, 4-POLE, 24 VOLTS, 61.7 MNM STALL TORQUE, 7100 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DC SERVO MOTOR, SERIES 2232, BRUSHLESS, 4-POLE, 24 VOLTS, 61.7 MNM STALL TORQUE, 7100 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 41413296 - Radwell International
Willingboro, NJ, United States
Servo Motor
41413296
Servo Motor 41413296
DC SERVO MOTOR, SERIES 2232, BRUSHLESS, 4-POLE, 24 VOLTS, 61.7 MNM STALL TORQUE, 7100 RPM. FREE 2 YEAR RADWELL WARRANTY

DC SERVO MOTOR, SERIES 2232, BRUSHLESS, 4-POLE, 24 VOLTS, 61.7 MNM STALL TORQUE, 7100 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 41413296
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 105 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B310P-MK74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 460/480V/60Hz
Shaft Speed 5000 rpm
View Details
22ECP35-2A Ultra EC Slotless Brushless DC Motor - 22ECP35 2A 154.01 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details