Radwell International Servo Motor 211674108

Description
DISCONTINUED BY MANUFACTURER, MOOG BRUSHLESS MOTOR, 325 VOLTS, 7.90 AMPS, 1.95 KW, 4500 RPM, 64 IP, 7.5 NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOOG BRUSHLESS MOTOR, 325 VOLTS, 7.90 AMPS, 1.95 KW, 4500 RPM, 64 IP, 7.5 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 211674108 - Radwell International
Willingboro, NJ, United States
Servo Motor
211674108
Servo Motor 211674108
DISCONTINUED BY MANUFACTURER, MOOG BRUSHLESS MOTOR, 325 VOLTS, 7.90 AMPS, 1.95 KW, 4500 RPM, 64 IP, 7.5 NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOOG BRUSHLESS MOTOR, 325 VOLTS, 7.90 AMPS, 1.95 KW, 4500 RPM, 64 IP, 7.5 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 211674108
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

BLx60-40 24V 4000 RPM - 6040244 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 24V
Torque Constant 7.22 in-oz/amp (51 mN-m/amp)
View Details
Frameless Torque Motor - QMT-LA 485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
RVN1004 Vibration Motor - RVN1004 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
DC Motors - 8928751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
Units Metric
View Details