Analogic Corporation Servo Motor 5211CE

Description
SERVO AMPLIFIER DC BRUSHLESS 10AMP 24-180VDC PEAK. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO AMPLIFIER DC BRUSHLESS 10AMP 24-180VDC PEAK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 44611138 - Radwell International
Willingboro, NJ, United States
Servo Motor
44611138
Servo Motor 44611138
SERVO AMPLIFIER DC BRUSHLESS 10AMP 24-180VDC PEAK. FREE 2 YEAR RADWELL WARRANTY

SERVO AMPLIFIER DC BRUSHLESS 10AMP 24-180VDC PEAK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 44611138
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8354 in-oz/amp (5.9 mN-m/amp)
View Details
Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
 - PCL.4058024-6101 Brushless coreless motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details