ABB AB Motor 5RM2100

Description
MOTOR 100W 2000RPM BRUSHLESS 1/8HP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 100W 2000RPM BRUSHLESS 1/8HP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64174551 - Radwell International
Willingboro, NJ, United States
MOTOR 100W 2000RPM BRUSHLESS 1/8HP. FREE 2 YEAR RADWELL WARRANTY

MOTOR 100W 2000RPM BRUSHLESS 1/8HP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64174551
Product Name Motor
Commutation Brushless
Unlock Full Specs
to access all available technical data

Similar Products

435 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
SXA Gear Motor, 400V Batteryless - SXA20DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-36V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.7 amps
View Details