Toshiba Corporation Servo Motor 22L2-1000R

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC BRUSHLESS, RA22L, 1000 W, 2000 RPM, 48.7 TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC BRUSHLESS, RA22L, 1000 W, 2000 RPM, 48.7 TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 223177731 - Radwell International
Willingboro, NJ, United States
Servo Motor
223177731
Servo Motor 223177731
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC BRUSHLESS, RA22L, 1000 W, 2000 RPM, 48.7 TORQUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, DC BRUSHLESS, RA22L, 1000 W, 2000 RPM, 48.7 TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 223177731
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Motor for Industrial Robot Equipment - PBL3635024 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
AC Voltage & Frequency 24 V
Standard DC Voltage 24V
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 184 HP
View Details
Brushless motors - C10C-04 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0046 HP
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details