Parker Hannifin/Electromechanical Automation Servo Motor SM162BE-FFLN

Description
SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 162, B WINDING, 1000 PPR ENCODER, FLAT SHAFT, FLYING LEADS, NONE. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 162, B WINDING, 1000 PPR ENCODER, FLAT SHAFT, FLYING LEADS, NONE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6668944 - Radwell International
Willingboro, NJ, United States
Servo Motor
6668944
Servo Motor 6668944
SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 162, B WINDING, 1000 PPR ENCODER, FLAT SHAFT, FLYING LEADS, NONE. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, SM SERIES, BRUSHLESS, FRAME/MAGNET LENGTH 162, B WINDING, 1000 PPR ENCODER, FLAT SHAFT, FLYING LEADS, NONE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 6668944
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

08ECP20 Ultra EC Slotless Brushless DC motor - 08ECP20 8B 160 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
RVN1004 Vibration Motor - RVN1004 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
Brushless DC-Servomotors Series 4490 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 3.43 in-oz/amp (24.2 mN-m/amp)
View Details
BLDC Motor For Fan Brushless Motor Fan Components - YHD-7550 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details