Radwell International Servo Motor 43591370

Description
SERVO MOTOR, AC, BRUSHLESS, 66KW, 2NM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC, BRUSHLESS, 66KW, 2NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 43591370 - Radwell International
Willingboro, NJ, United States
Servo Motor
43591370
Servo Motor 43591370
SERVO MOTOR, AC, BRUSHLESS, 66KW, 2NM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC, BRUSHLESS, 66KW, 2NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 43591370
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

30ECT64 Ultra EC Slotless Brushless DC Motor - 30ECT64 10B 4 - Portescap
Specs
Motor Type DC Motor
DC Voltage Range 18.0 VDC
Torque Constant 0.8524 in-oz/amp (6.02 mN-m/amp)
View Details
Servo Motor - 120684633 - Radwell International
Specs
Motor Type Servomotor
View Details
PBL60-70 48V 3000 RPM - 776621 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details