ORMEC Systems Corp. Servo Motor MAC-MD025B2-K3N

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, M SERIES, INPUT - 3.97 AMPS, 200 V AC, OUTPUT - 450 W, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, M SERIES, INPUT - 3.97 AMPS, 200 V AC, OUTPUT - 450 W, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 131211771 - Radwell International
Willingboro, NJ, United States
Servo Motor
131211771
Servo Motor 131211771
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, M SERIES, INPUT - 3.97 AMPS, 200 V AC, OUTPUT - 450 W, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, M SERIES, INPUT - 3.97 AMPS, 200 V AC, OUTPUT - 450 W, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 131211771
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 80BSA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V; 72V; 90V; 160V
DC Voltage Range 48.0 to 310.0 VDC
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-MJ72AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
22ECP45 Ultra EC Slotless Brushless DC Motor - 22ECP45 8B 82 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC-Flat Motors Series 3216 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.55 in-oz/amp (18 mN-m/amp)
View Details