Bosch Tool Corporation Servo Motor 1070915169

Description
BOSCH REXROTH CONTROLS, DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.570.020-10.000 . FREE 2 YEAR RADWELL WARRANTY
Description
BOSCH REXROTH CONTROLS, DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.570.020-10.000 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126548472 - Radwell International
Willingboro, NJ, United States
Servo Motor
126548472
Servo Motor 126548472
BOSCH REXROTH CONTROLS, DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.570.020-10.000 . FREE 2 YEAR RADWELL WARRANTY

BOSCH REXROTH CONTROLS, DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, DESIGN, 5 SIZE, SE-B5.570.020-10.000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 126548472
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Vacuum Cleaner Motor 12V 150W - YHD-H45 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details
Brushless motors - C17B-12 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details