Nidec Corporation Servo Motor 115DSC300CAAAA

Description
DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 3000RPM, 10.5NM @ 6.6A, 98V/KRPM, 1.6NM/A, RESOLVER, 6 POLE, DUTYMAX, RATED VO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 3000RPM, 10.5NM @ 6.6A, 98V/KRPM, 1.6NM/A, RESOLVER, 6 POLE, DUTYMAX, RATED VO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 162857 - Radwell International
Willingboro, NJ, United States
Servo Motor
162857
Servo Motor 162857
DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 3000RPM, 10.5NM @ 6.6A, 98V/KRPM, 1.6NM/A, RESOLVER, 6 POLE, DUTYMAX, RATED VO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 3000RPM, 10.5NM @ 6.6A, 98V/KRPM, 1.6NM/A, RESOLVER, 6 POLE, DUTYMAX, RATED VO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 162857
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

Sigma-X Mini Motors, 200V - SGM7M-A1A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0147 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A560F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 26 AWG Lead Gauge, UL 1180 Lead Style - NH1-D35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.1206 HP
Continuous Current 3.07 amps
View Details