Bosch Tool Corporation Servo Motor 1070915101

Description
SERVO MOTOR, BRUSHLESS, SE-LB3.095.030-10.00 0, 3000 RPM, 2W, 10.5 AMP, 116 NM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, BRUSHLESS, SE-LB3.095.030-10.00 0, 3000 RPM, 2W, 10.5 AMP, 116 NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 158594982 - Radwell International
Willingboro, NJ, United States
Servo Motor
158594982
Servo Motor 158594982
SERVO MOTOR, BRUSHLESS, SE-LB3.095.030-10.00 0, 3000 RPM, 2W, 10.5 AMP, 116 NM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, BRUSHLESS, SE-LB3.095.030-10.000, 3000 RPM, 2W, 10.5 AMP, 116 NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 158594982
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 26 AWG Lead Gauge, UL 1180 Lead Style - NH1-D35 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.1206 HP
Continuous Current 3.07 amps
View Details
BLDC Motor For Fan Brushless Motor Fan Components - YHD-7550 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Frameless Torque Motor - QMT-HA 485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details