Vishay Intertechnology, Inc. RES 642 OHM 2W 1% WW AXIAL RWR80S6420FSB12

Description
RES 642ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 642ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 642 OHM 2W 1% WW AXIAL - RWR80S6420FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 642 OHM 2W 1% WW AXIAL
RWR80S6420FSB12
RES 642 OHM 2W 1% WW AXIAL RWR80S6420FSB12
RES 642ohm 2W 1% WW AXIAL

RES 642ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6420FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6420FSB12
Wirewound Resistors 3110-RWR80S6420FSB12
EGS-3-80 642 1% RWR80S6420FS B12

EGS-3-80 642 1% RWR80S6420FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6420FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6420FSB12-ND
Through Hole Resistors RWR80S6420FSB12-ND
642 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

642 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6420FSB12 3110-RWR80S6420FSB12 RWR80S6420FSB12-ND
Product Name RES 642 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 642 ohms 642 ohms 642 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details