Vishay Precision Group RES 562 OHM 2W 1% WW AXIAL RWR80S5620FRS73

Description
RES 562ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 2W 1% WW AXIAL - RWR80S5620FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 2W 1% WW AXIAL
RWR80S5620FRS73
RES 562 OHM 2W 1% WW AXIAL RWR80S5620FRS73
RES 562ohm 2W 1% WW AXIAL

RES 562ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5620FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5620FRS73-ND
Through Hole Resistors RWR80S5620FRS73-ND
562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5620FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5620FRS73
Wirewound Resistors 3110-RWR80S5620FRS73
EGS-3-80 562 1% RWR80S5620FR S73

EGS-3-80 562 1% RWR80S5620FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C4851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C4851
Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C4851
Resistor,Metal Alloy,562Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,562Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR80S5620FRS73 RWR80S5620FRS73-ND 3110-RWR80S5620FRS73 63C4851
Product Name RES 562 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,562Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details