Vishay Intertechnology, Inc. RES 680 OHM 2W 1% WW AXIAL RWR80S6800FRBSL

Description
RES 680ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 680ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 2W 1% WW AXIAL - RWR80S6800FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 2W 1% WW AXIAL
RWR80S6800FRBSL
RES 680 OHM 2W 1% WW AXIAL RWR80S6800FRBSL
RES 680ohm 2W 1% WW AXIAL

RES 680ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6800FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6800FRBSL-ND
Through Hole Resistors RWR80S6800FRBSL-ND
680 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

680 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6800FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6800FRBSL
Wirewound Resistors 3110-RWR80S6800FRBSL
EGS-3-80 680 1% RWR80S6800FR BSL

EGS-3-80 680 1% RWR80S6800FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6800FRBSL RWR80S6800FRBSL-ND 3110-RWR80S6800FRBSL
Product Name RES 680 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers