RES 64.9ohm 2W 1% WW AXIAL
EGS-3-80 64.9 1% RWR80S64R9FR S73
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR80S64R9FRS73 | 3110-RWR80S64R9FRS73 | RWR80S64R9FRS73-ND |
| Product Name | RES 64.9 OHM 2W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 64.9 ohms | 64.9 ohms | 64.9 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Category / Application | Industrial | General Use |