Vishay Intertechnology, Inc. RES 60.1 OHM 2W 0.1% WW AXIAL RWR80S60R1BSS73

Description
RES 60.1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.1 OHM 2W 0.1% WW AXIAL - RWR80S60R1BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.1 OHM 2W 0.1% WW AXIAL
RWR80S60R1BSS73
RES 60.1 OHM 2W 0.1% WW AXIAL RWR80S60R1BSS73
RES 60.1ohm 2W 0.1% WW AXIAL

RES 60.1ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S60R1BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S60R1BSS73-ND
Through Hole Resistors RWR80S60R1BSS73-ND
60.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S60R1BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S60R1BSS73
Wirewound Resistors 3110-RWR80S60R1BSS73
EGS-3-80 60.1 .1% RWR80S60R1BS S73

EGS-3-80 60.1 .1% RWR80S60R1BS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S60R1BSS73 RWR80S60R1BSS73-ND 3110-RWR80S60R1BSS73
Product Name RES 60.1 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.1 ohms 60.1 ohms 60.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers