EGS-3-80 614 .1% RWR80S6140BR BSL
614 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 614ohm 2W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S6140BRBSL | RWR80S6140BRBSL-ND | RWR80S6140BRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 614 OHM 2W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 614 ohms | 614 ohms | 614 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |