Vishay Intertechnology, Inc. RES 67.3 OHM 2W 0.5% WW AXIAL RWR80S67R3DRBSL

Description
RES 67.3ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 67.3ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 67.3 OHM 2W 0.5% WW AXIAL - RWR80S67R3DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 67.3 OHM 2W 0.5% WW AXIAL
RWR80S67R3DRBSL
RES 67.3 OHM 2W 0.5% WW AXIAL RWR80S67R3DRBSL
RES 67.3ohm 2W 0.5% WW AXIAL

RES 67.3ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S67R3DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S67R3DRBSL
Wirewound Resistors 3110-RWR80S67R3DRBSL
EGS-3-80 67.3 .5% RWR80S67R3DR BSL

EGS-3-80 67.3 .5% RWR80S67R3DR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S67R3DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S67R3DRBSL-ND
Through Hole Resistors RWR80S67R3DRBSL-ND
67.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

67.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S67R3DRBSL 3110-RWR80S67R3DRBSL RWR80S67R3DRBSL-ND
Product Name RES 67.3 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 67.3 ohms 67.3 ohms 67.3 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details