Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5R90FSBSL

Description
EGS-3-80 5.9 1% RWR80S5R90FS BSL
Request a Quote Datasheet
Description
EGS-3-80 5.9 1% RWR80S5R90FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5R90FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R90FSBSL
Wirewound Resistors 3110-RWR80S5R90FSBSL
EGS-3-80 5.9 1% RWR80S5R90FS BSL

EGS-3-80 5.9 1% RWR80S5R90FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5R90FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R90FSBSL-ND
Through Hole Resistors RWR80S5R90FSBSL-ND
5.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.9 OHM 2W 1% WW AXIAL - RWR80S5R90FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 2W 1% WW AXIAL
RWR80S5R90FSBSL
RES 5.9 OHM 2W 1% WW AXIAL RWR80S5R90FSBSL
RES 5.9ohm 2W 1% WW AXIAL

RES 5.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5R90FSBSL RWR80S5R90FSBSL-ND RWR80S5R90FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.9 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 6661654 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers