Vishay Intertechnology, Inc. RES 536 OHM 2W 1% WW AXIAL RWR80S5360FPB12

Description
RES 536ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 536ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 2W 1% WW AXIAL - RWR80S5360FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 2W 1% WW AXIAL
RWR80S5360FPB12
RES 536 OHM 2W 1% WW AXIAL RWR80S5360FPB12
RES 536ohm 2W 1% WW AXIAL

RES 536ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5360FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5360FPB12-ND
Through Hole Resistors RWR80S5360FPB12-ND
536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5360FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5360FPB12
Wirewound Resistors 3110-RWR80S5360FPB12
EGS-3-80 536 1% RWR80S5360FP B12

EGS-3-80 536 1% RWR80S5360FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5360FPB12 RWR80S5360FPB12-ND 3110-RWR80S5360FPB12
Product Name RES 536 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details