Vishay Intertechnology, Inc. RES 5.62 OHM 2W 1% WW AXIAL RWR80S5R62FRB12

Description
RES 5.62ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 2W 1% WW AXIAL - RWR80S5R62FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 2W 1% WW AXIAL
RWR80S5R62FRB12
RES 5.62 OHM 2W 1% WW AXIAL RWR80S5R62FRB12
RES 5.62ohm 2W 1% WW AXIAL

RES 5.62ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5R62FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R62FRB12-ND
Through Hole Resistors RWR80S5R62FRB12-ND
5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5R62FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R62FRB12
Wirewound Resistors 3110-RWR80S5R62FRB12
EGS-3-80 5.62 1% RWR80S5R62FR B12

EGS-3-80 5.62 1% RWR80S5R62FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5R62FRB12 RWR80S5R62FRB12-ND 3110-RWR80S5R62FRB12
Product Name RES 5.62 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers