Vishay Intertechnology, Inc. Through Hole Resistors RWR80S5R76FRRSL

Description
5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S5R76FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R76FRRSL-ND
Through Hole Resistors RWR80S5R76FRRSL-ND
5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.76 OHM 2W 1% WW AXIAL - RWR80S5R76FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 2W 1% WW AXIAL
RWR80S5R76FRRSL
RES 5.76 OHM 2W 1% WW AXIAL RWR80S5R76FRRSL
RES 5.76ohm 2W 1% WW AXIAL

RES 5.76ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5R76FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R76FRRSL
Wirewound Resistors 3110-RWR80S5R76FRRSL
EGS-3-80 5.76 1% RWR80S5R76FR RSL

EGS-3-80 5.76 1% RWR80S5R76FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5R76FRRSL-ND RWR80S5R76FRRSL 3110-RWR80S5R76FRRSL
Product Name Through Hole Resistors RES 5.76 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.76 ohms 5.76 ohms 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details