Vishay Intertechnology, Inc. Through Hole Resistors RWR80S6190FSRSL

Description
619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S6190FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6190FSRSL-ND
Through Hole Resistors RWR80S6190FSRSL-ND
619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 619 OHM 2W 1% WW AXIAL - RWR80S6190FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 2W 1% WW AXIAL
RWR80S6190FSRSL
RES 619 OHM 2W 1% WW AXIAL RWR80S6190FSRSL
RES 619ohm 2W 1% WW AXIAL

RES 619ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6190FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6190FSRSL
Wirewound Resistors 3110-RWR80S6190FSRSL
EGS-3-80 619 1% RWR80S6190FS RSL

EGS-3-80 619 1% RWR80S6190FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6190FSRSL-ND RWR80S6190FSRSL 3110-RWR80S6190FSRSL
Product Name Through Hole Resistors RES 619 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers