Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5R49FRRSL

Description
EGS-3-80 5.49 1% RWR80S5R49FR RSL
Request a Quote Datasheet
Description
EGS-3-80 5.49 1% RWR80S5R49FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5R49FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R49FRRSL
Wirewound Resistors 3110-RWR80S5R49FRRSL
EGS-3-80 5.49 1% RWR80S5R49FR RSL

EGS-3-80 5.49 1% RWR80S5R49FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5R49FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R49FRRSL-ND
Through Hole Resistors RWR80S5R49FRRSL-ND
5.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.49 OHM 2W 1% WW AXIAL - RWR80S5R49FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 2W 1% WW AXIAL
RWR80S5R49FRRSL
RES 5.49 OHM 2W 1% WW AXIAL RWR80S5R49FRRSL
RES 5.49ohm 2W 1% WW AXIAL

RES 5.49ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5R49FRRSL RWR80S5R49FRRSL-ND RWR80S5R49FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.49 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.49 ohms 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details