Vishay Intertechnology, Inc. Wirewound Resistors RWR80S60R1BSB12

Description
EGS-3-80 60.1 .1% RWR80S60R1BS B12
Request a Quote Datasheet
Description
EGS-3-80 60.1 .1% RWR80S60R1BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S60R1BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S60R1BSB12
Wirewound Resistors 3110-RWR80S60R1BSB12
EGS-3-80 60.1 .1% RWR80S60R1BS B12

EGS-3-80 60.1 .1% RWR80S60R1BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S60R1BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S60R1BSB12-ND
Through Hole Resistors RWR80S60R1BSB12-ND
60.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 60.1 OHM 2W 0.1% WW AXIAL - RWR80S60R1BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.1 OHM 2W 0.1% WW AXIAL
RWR80S60R1BSB12
RES 60.1 OHM 2W 0.1% WW AXIAL RWR80S60R1BSB12
RES 60.1ohm 2W 0.1% WW AXIAL

RES 60.1ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S60R1BSB12 RWR80S60R1BSB12-ND RWR80S60R1BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 60.1 OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 60.1 ohms 60.1 ohms 60.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details