Vishay Intertechnology, Inc. RES 536 OHM 2W 1% WW AXIAL RWR80S5360FRS73

Description
RES 536ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 536ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536 OHM 2W 1% WW AXIAL - RWR80S5360FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 2W 1% WW AXIAL
RWR80S5360FRS73
RES 536 OHM 2W 1% WW AXIAL RWR80S5360FRS73
RES 536ohm 2W 1% WW AXIAL

RES 536ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5360FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5360FRS73
Wirewound Resistors 3110-RWR80S5360FRS73
EGS-3-80 536 1% RWR80S5360FR S73

EGS-3-80 536 1% RWR80S5360FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5360FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5360FRS73-ND
Through Hole Resistors RWR80S5360FRS73-ND
536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5360FRS73 3110-RWR80S5360FRS73 RWR80S5360FRS73-ND
Product Name RES 536 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers