Vishay Intertechnology, Inc. Through Hole Resistors RWR80S68R0FRBSL

Description
68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S68R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S68R0FRBSL-ND
Through Hole Resistors RWR80S68R0FRBSL-ND
68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68 OHM 2W 1% WW AXIAL - RWR80S68R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2W 1% WW AXIAL
RWR80S68R0FRBSL
RES 68 OHM 2W 1% WW AXIAL RWR80S68R0FRBSL
RES 68ohm 2W 1% WW AXIAL

RES 68ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S68R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S68R0FRBSL
Wirewound Resistors 3110-RWR80S68R0FRBSL
EGS-3-80 68 1% RWR80S68R0FR BSL

EGS-3-80 68 1% RWR80S68R0FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S68R0FRBSL-ND RWR80S68R0FRBSL 3110-RWR80S68R0FRBSL
Product Name Through Hole Resistors RES 68 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers