EGS-3-80 51.7 .1% RWR80S51R7BR BSL
51.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 51.7ohm 2W 0.1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR80S51R7BRBSL | RWR80S51R7BRBSL-ND | RWR80S51R7BRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 51.7 OHM 2W 0.1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 51.7 ohms | 51.7 ohms | 51.7 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |