Vishay Intertechnology, Inc. RES 61.9 OHM 2W 1% WW AXIAL RWR80S61R9FSS73

Description
RES 61.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 2W 1% WW AXIAL - RWR80S61R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 2W 1% WW AXIAL
RWR80S61R9FSS73
RES 61.9 OHM 2W 1% WW AXIAL RWR80S61R9FSS73
RES 61.9ohm 2W 1% WW AXIAL

RES 61.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S61R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S61R9FSS73
Wirewound Resistors 3110-RWR80S61R9FSS73
EGS-3-80 61.9 1% RWR80S61R9FS S73

EGS-3-80 61.9 1% RWR80S61R9FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S61R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S61R9FSS73-ND
Through Hole Resistors RWR80S61R9FSS73-ND
61.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S61R9FSS73 3110-RWR80S61R9FSS73 RWR80S61R9FSS73-ND
Product Name RES 61.9 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers