Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5R11FSRSL

Description
EGS-3-80 5.11 1% RWR80S5R11FS RSL
Request a Quote Datasheet
Description
EGS-3-80 5.11 1% RWR80S5R11FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5R11FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R11FSRSL
Wirewound Resistors 3110-RWR80S5R11FSRSL
EGS-3-80 5.11 1% RWR80S5R11FS RSL

EGS-3-80 5.11 1% RWR80S5R11FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5R11FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R11FSRSL-ND
Through Hole Resistors RWR80S5R11FSRSL-ND
5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.11 OHM 2W 1% WW AXIAL - RWR80S5R11FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 2W 1% WW AXIAL
RWR80S5R11FSRSL
RES 5.11 OHM 2W 1% WW AXIAL RWR80S5R11FSRSL
RES 5.11ohm 2W 1% WW AXIAL

RES 5.11ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5R11FSRSL RWR80S5R11FSRSL-ND RWR80S5R11FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.11 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details