Vishay Intertechnology, Inc. RES 65.7 OHM 2W 0.1% WW AXIAL RWR80S65R7BRRSL

Description
RES 65.7ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 65.7ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 65.7 OHM 2W 0.1% WW AXIAL - RWR80S65R7BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 65.7 OHM 2W 0.1% WW AXIAL
RWR80S65R7BRRSL
RES 65.7 OHM 2W 0.1% WW AXIAL RWR80S65R7BRRSL
RES 65.7ohm 2W 0.1% WW AXIAL

RES 65.7ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S65R7BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S65R7BRRSL
Wirewound Resistors 3110-RWR80S65R7BRRSL
EGS-3-80 65.7 .1% RWR80S65R7BR RSL

EGS-3-80 65.7 .1% RWR80S65R7BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S65R7BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S65R7BRRSL-ND
Through Hole Resistors RWR80S65R7BRRSL-ND
65.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

65.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S65R7BRRSL 3110-RWR80S65R7BRRSL RWR80S65R7BRRSL-ND
Product Name RES 65.7 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 65.7 ohms 65.7 ohms 65.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers