Vishay Intertechnology, Inc. Wirewound Resistors RWR80S68R1FMRSL

Description
EGS-3-80 68.1 1% RWR80S68R1FM RSL
Request a Quote Datasheet
Description
EGS-3-80 68.1 1% RWR80S68R1FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S68R1FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S68R1FMRSL
Wirewound Resistors 3110-RWR80S68R1FMRSL
EGS-3-80 68.1 1% RWR80S68R1FM RSL

EGS-3-80 68.1 1% RWR80S68R1FM RSL

Supplier's Site Datasheet
RES 68.1 OHM 2W 1% WW AXIAL - RWR80S68R1FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 2W 1% WW AXIAL
RWR80S68R1FMRSL
RES 68.1 OHM 2W 1% WW AXIAL RWR80S68R1FMRSL
RES 68.1ohm 2W 1% WW AXIAL

RES 68.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S68R1FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S68R1FMRSL-ND
Through Hole Resistors RWR80S68R1FMRSL-ND
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S68R1FMRSL RWR80S68R1FMRSL RWR80S68R1FMRSL-ND
Product Name Wirewound Resistors RES 68.1 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details